Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Round, Solid, Stranded
Configuration Features Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 50 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 35 - 95 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 70 Number of Bolts : 1
Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 10 - 50, 50 - 95, 35 - 70, 16 - 70 Compatible Conductor Range (AWGKC) : 2 - 2/0, 1/0 - 4/0
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Clamp
Product Availability Product Availability : Worldwide
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Sector, Round, Solid, Stranded
Configuration Features
- Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 50
- Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 35 - 95
- Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 70
- Number of Bolts : 1
Dimensions
- Bolt Head Size (Across Flats) (MM) : 6
- Compatible Conductor Cross-Section Range (MMSQ) : 10 - 50, 50 - 95, 35 - 70, 16 - 70
- Compatible Conductor Range (AWGKC) : 2 - 2/0, 1/0 - 4/0
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Clamp
Product Availability
- Product Availability : Worldwide