TE Connectivity Rack & Panel Connectors 448482-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Class 1A Chromate per MIL-STD-5541 Shell Plating Material : Chromate Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Class 1A Chromate per MIL-STD-5541 Shell Plating Material : Chromate Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 448482-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
448482-1
Rack & Panel Connectors 448482-1
Body Features Connector & Keying Code : 1 Shell Finish : Class 1A Chromate per MIL-STD-5541 Shell Plating Material : Chromate Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 1 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Class 1A Chromate per MIL-STD-5541
  • Shell Plating Material : Chromate

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 60
  • Contact Arrangement Code (Module B) : 60
  • Contact Arrangement Code (Module C) : 5C2

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Rack & Panel Connector Shell Size : 1
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 448482-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
448482-1
ARINC Connector 448482-1
RECPT ASSY,SZ 1,ARINC

RECPT ASSY,SZ 1,ARINC

Buy Now
Recpt Assy,sz 1,arinc Amp - Te Connectivity - 18H0355 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Assy,sz 1,arinc Amp - Te Connectivity
18H0355
Recpt Assy,sz 1,arinc Amp - Te Connectivity 18H0355
RECPT ASSY,SZ 1,ARINC

RECPT ASSY,SZ 1,ARINC

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 448482-1 448482-1 18H0355
Product Name Rack & Panel Connectors ARINC Connector Recpt Assy,sz 1,arinc Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0056-00-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors / Coaxial Connectors - 031-0034-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers