TE Connectivity RF Contacts 448312-2

Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Length : 25.78 MM  [1.01 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Size : Size 8 Contact Type : Pin Ferrule Material : Copper Ferrule Plating Material : Tin Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Tensolite 24463/9P025X-2(LD) or 24463/9B017X-2(LD) (obsolete) Connector & Contact Terminates To : Wire & Cable RF Contact Style : Twinax
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Length : 25.78 MM  [1.01 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Size : Size 8 Contact Type : Pin Ferrule Material : Copper Ferrule Plating Material : Tin Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Tensolite 24463/9P025X-2(LD) or 24463/9B017X-2(LD) (obsolete) Connector & Contact Terminates To : Wire & Cable RF Contact Style : Twinax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 448312-2 - TE Connectivity
Berwyn, PA, United States
RF Contacts
448312-2
RF Contacts 448312-2
Body Features Contact Removal Style : Rear Release Shell Base Material : Beryllium Copper Shell Plating Material : Gold Contact Features Contact Length : 25.78 MM  [1.01 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Size : Size 8 Contact Type : Pin Ferrule Material : Copper Ferrule Plating Material : Tin Identification Marking Contact Color Code : Blue Mechanical Attachment Contact Retention Type Within Housing : Snap-In Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : Tensolite 24463/9P025X-2(LD) or 24463/9B017X-2(LD) (obsolete) Connector & Contact Terminates To : Wire & Cable RF Contact Style : Twinax

Body Features


  • Contact Removal Style : Rear Release
  • Shell Base Material : Beryllium Copper
  • Shell Plating Material : Gold

Contact Features


  • Contact Length : 25.78 MM  [1.01 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Orientation : Straight
  • Contact Size : Size 8
  • Contact Type : Pin
  • Ferrule Material : Copper
  • Ferrule Plating Material : Tin

Identification Marking


  • Contact Color Code : Blue

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : Tensolite 24463/9P025X-2(LD) or 24463/9B017X-2(LD) (obsolete)
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Twinax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 448312-2
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-209-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1060-16-0722 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-20-0222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers