TE Connectivity Connector Contacts 448139-4

Description
Contact Features Contact Length (INCH) : 1.409 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Contact Features Contact Length (INCH) : 1.409 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 448139-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
448139-4
Connector Contacts 448139-4
Contact Features Contact Length (INCH) : 1.409 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder

Contact Features


  • Contact Length (INCH) : 1.409
  • Contact Mating Area Plating Material : Unplated
  • Contact Retention Within Housing : With
  • Contact Size : Size 16
  • Contact Type : Pin

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 448139-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details