TE Connectivity Rack & Panel Contacts 448138-7

Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.144 Contact Mating Area Plating Material : Unplated Contact Type : Pin Rack & Panel Connector Contact Size : 20 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.144 Contact Mating Area Plating Material : Unplated Contact Type : Pin Rack & Panel Connector Contact Size : 20 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Contacts - 448138-7 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Contacts
448138-7
Rack & Panel Contacts 448138-7
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.144 Contact Mating Area Plating Material : Unplated Contact Type : Pin Rack & Panel Connector Contact Size : 20 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Contact Removal Style : Rear Release

Contact Features


  • Contact Length (INCH) : 1.144
  • Contact Mating Area Plating Material : Unplated
  • Contact Type : Pin
  • Rack & Panel Connector Contact Size : 20

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 448138-7
Product Name Rack & Panel Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details