TE Connectivity ™ Between Series Adapter 448091-2

Description
Blind Mate RF Connectors
Request a Quote
Description
Blind Mate RF Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Between Series Adapter
448091-2
Between Series Adapter 448091-2
Blind Mate RF Connectors

Blind Mate RF Connectors

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 448091-2
Product Name Between Series Adapter
Connector Type SMA; 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω - SM-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.12 :1
View Details
Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details