TE Connectivity Power Cable Terminations 447699-002

Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Shed Inside Diameter : 90 MM  [3.543 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Danish Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 300
Request a Quote
Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Shed Inside Diameter : 90 MM  [3.543 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Danish Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 300
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 447699-002 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
447699-002
Power Cable Terminations 447699-002
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Shed Inside Diameter : 90 MM  [3.543 INCH ] Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Danish Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 300

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 3

Dimensions


  • Cable Termination Tail Length : 1200 MM  [47.244 INCH ]
  • Shed Inside Diameter : 90 MM  [3.543 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 6.35/11(12)

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : Danish

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 300
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 447699-002
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 260297-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 253539-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259523-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 232065-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details