TE Connectivity
RF Contacts
447335-1
Description
Body Features Contact Removal Style : Rear Release
Contact Features Contact Base Material : Beryllium Copper Contact Length : 28.91 MM [1.138 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 1.905 MICM [50 - 74.9 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Press-Fit
Packaging Features Packaging Method : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Email Supplier
Description
Body Features Contact Removal Style : Rear Release
Contact Features Contact Base Material : Beryllium Copper Contact Length : 28.91 MM [1.138 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 1.905 MICM [50 - 74.9 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Press-Fit
Packaging Features Packaging Method : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Email Supplier
Suppliers
Body Features Contact Removal Style : Rear Release
Contact Features Contact Base Material : Beryllium Copper Contact Length : 28.91 MM [1.138 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 1.905 MICM [50 - 74.9 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket
Identification Marking Contact Color Code : None
Mechanical Attachment Contact Retention Type Within Housing : Press-Fit
Packaging Features Packaging Method : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features
- Contact Removal Style : Rear Release
Contact Features
- Contact Base Material : Beryllium Copper
- Contact Length : 28.91 MM [1.138 INCH ]
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : 1.27 - 1.905 MICM [50 - 74.9 MICIN ]
- Contact Orientation : Straight
- Contact Size : Size 5
- Contact Type : Socket
Identification Marking
- Contact Color Code : None
Mechanical Attachment
- Contact Retention Type Within Housing : Press-Fit
Packaging Features
- Packaging Method : Package
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- RF Contact Style : Coax
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
447335-1 |
|
Product Name
|
RF Contacts |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
None
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact; Gasket
Length
984 inch (25000 mm)
OD / Width
0.0940 inch (2.39 mm)
View Details