TE Connectivity Rack & Panel Contacts 446547-2

Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.28 Contact Mating Area Plating Material : Unplated Contact Type : Pin Rack & Panel Connector Contact Size : 16 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.28 Contact Mating Area Plating Material : Unplated Contact Type : Pin Rack & Panel Connector Contact Size : 16 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Contacts - 446547-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Contacts
446547-2
Rack & Panel Contacts 446547-2
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.28 Contact Mating Area Plating Material : Unplated Contact Type : Pin Rack & Panel Connector Contact Size : 16 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Contact Removal Style : Rear Release

Contact Features


  • Contact Length (INCH) : 1.28
  • Contact Mating Area Plating Material : Unplated
  • Contact Type : Pin
  • Rack & Panel Connector Contact Size : 16

Mechanical Attachment


  • Contact Retention Type Within Housing : Press-Fit

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 446547-2
Product Name Rack & Panel Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details