TE Connectivity Rack & Panel Connectors 446545-1

Description
Body Features Shell Finish : ENI per MIL-C-26074 Class 3 Grade 8 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket, Pin Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Pin Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Shell Finish : ENI per MIL-C-26074 Class 3 Grade 8 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket, Pin Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Pin Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 446545-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
446545-1
Rack & Panel Connectors 446545-1
Body Features Shell Finish : ENI per MIL-C-26074 Class 3 Grade 8 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket, Pin Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Pin Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Shell Finish : ENI per MIL-C-26074 Class 3 Grade 8
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Socket, Pin
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Pin

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 446545-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
446545-1
ARINC Connector 446545-1
ARINC 600,CONN ASSY,SZ 2 RCPT

ARINC 600,CONN ASSY,SZ 2 RCPT

Buy Now
Arinc 600,conn Assy,sz 2 Rcpt Amp - Te Connectivity - 99X3491 - Newark, An Avnet Company
Chicago, IL, United States
Arinc 600,conn Assy,sz 2 Rcpt Amp - Te Connectivity
99X3491
Arinc 600,conn Assy,sz 2 Rcpt Amp - Te Connectivity 99X3491
ARINC 600,CONN ASSY,SZ 2 RCPT

ARINC 600,CONN ASSY,SZ 2 RCPT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 446545-1 446545-1 99X3491
Product Name Rack & Panel Connectors ARINC Connector Arinc 600,conn Assy,sz 2 Rcpt Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers