TE Connectivity Rack & Panel Connectors 445595-4

Description
Body Features Connector & Keying Code : 1 Shell Finish : Black Anodized Contact Features Contact Arrangement Code (Module A) : 124 Contact Arrangement Code (Module B) : 124 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Floating Bushing Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Black Anodized Contact Features Contact Arrangement Code (Module A) : 124 Contact Arrangement Code (Module B) : 124 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Floating Bushing Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 445595-4 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
445595-4
Rack & Panel Connectors 445595-4
Body Features Connector & Keying Code : 1 Shell Finish : Black Anodized Contact Features Contact Arrangement Code (Module A) : 124 Contact Arrangement Code (Module B) : 124 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Mechanical Attachment Connector Hardware Type : Floating Bushing Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Black Anodized

Contact Features


  • Contact Arrangement Code (Module A) : 124
  • Contact Arrangement Code (Module B) : 124
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket

Mechanical Attachment


  • Connector Hardware Type : Floating Bushing
  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Sealable : Yes
Buy Now Datasheet
ARINC - 445595-4-ND - DigiKey
Thief River Falls, MN, United States
Plug Connector Arinc 124/124////

Plug Connector Arinc 124/124////

Buy Now Datasheet
ARINC Connector - 445595-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
445595-4
ARINC Connector 445595-4
PLG KIT,ARINC 404,W/O CONTACTS

PLG KIT,ARINC 404,W/O CONTACTS

Buy Now
Plg Kit,arinc 404,w/o Contacts Amp - Te Connectivity - 17H9998 - Newark, An Avnet Company
Chicago, IL, United States
Plg Kit,arinc 404,w/o Contacts Amp - Te Connectivity
17H9998
Plg Kit,arinc 404,w/o Contacts Amp - Te Connectivity 17H9998
PLG KIT,ARINC 404,W/O CONTACTS

PLG KIT,ARINC 404,W/O CONTACTS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 445595-4 445595-4-ND 445595-4 17H9998
Product Name Rack & Panel Connectors ARINC ARINC Connector Plg Kit,arinc 404,w/o Contacts Amp - Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details