TE Connectivity PCB Connector Seals 445274-1

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 153 Number of Rows : 6 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Other Comment : Right Half - For use with connector P/N 445270-1 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Seal Type : Interfacial Seal
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 153 Number of Rows : 6 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Other Comment : Right Half - For use with connector P/N 445270-1 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Seal Type : Interfacial Seal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Seals - 445274-1 - TE Connectivity
Berwyn, PA, United States
PCB Connector Seals
445274-1
PCB Connector Seals 445274-1
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 153 Number of Rows : 6 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Other Comment : Right Half - For use with connector P/N 445270-1 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Seal Type : Interfacial Seal

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 153
  • Number of Rows : 6

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]

Other


  • Comment : Right Half - For use with connector P/N 445270-1

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Seal Type : Interfacial Seal
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 445274-1
Product Name PCB Connector Seals
Unlock Full Specs
to access all available technical data

Similar Products