TE Connectivity Contacts 444153-4

Description
.250 FASTIN-ON TAB
Request a Quote Datasheet
Description
.250 FASTIN-ON TAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 444153-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
444153-4
Contacts 444153-4
.250 FASTIN-ON TAB

.250 FASTIN-ON TAB

Buy Now
Quick Connects, Quick Disconnect Connectors - 444153-4-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
444153-4-ND
Quick Connects, Quick Disconnect Connectors 444153-4-ND
"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
444153-4
Terminals 444153-4
Terminals .250 FASTIN-ON TAB

Terminals .250 FASTIN-ON TAB

Buy Now Datasheet
.250 Fastin-On Tab Amp - Te Connectivity - 18R7633 - Newark, An Avnet Company
Chicago, IL, United States
.250 Fastin-On Tab Amp - Te Connectivity
18R7633
.250 Fastin-On Tab Amp - Te Connectivity 18R7633
.250 FASTIN-ON TAB

.250 FASTIN-ON TAB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 444153-4 444153-4-ND 444153-4 18R7633
Product Name Contacts Quick Connects, Quick Disconnect Connectors Terminals .250 Fastin-On Tab Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details