TE Connectivity Crimp Wire Pins, Tabs & Ferrules 444061-1

Description
Body Features Finish : None Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 15 MM  [.59 INCH ] Crimp Wire Terminal Type : Receptacle Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.6 - 3.7 MM , 3.7 MM  [.102 - .146 INCH , .146 INCH ] Overall Product Length : 15 MM  [.59 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Packaging Features Packaging Method : Reel/Box Packaging Quantity : 40000, 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Finish : None Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 15 MM  [.59 INCH ] Crimp Wire Terminal Type : Receptacle Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.6 - 3.7 MM , 3.7 MM  [.102 - .146 INCH , .146 INCH ] Overall Product Length : 15 MM  [.59 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Packaging Features Packaging Method : Reel/Box Packaging Quantity : 40000, 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 444061-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
444061-1
Crimp Wire Pins, Tabs & Ferrules 444061-1
Body Features Finish : None Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 15 MM  [.59 INCH ] Crimp Wire Terminal Type : Receptacle Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.6 - 3.7 MM , 3.7 MM  [.102 - .146 INCH , .146 INCH ] Overall Product Length : 15 MM  [.59 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Packaging Features Packaging Method : Reel/Box Packaging Quantity : 40000, 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Finish : None

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Length : 15 MM  [.59 INCH ]
  • Crimp Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 4.57 MM  [.18 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 2.6 - 3.7 MM , 3.7 MM  [.102 - .146 INCH , .146 INCH ]
  • Overall Product Length : 15 MM  [.59 INCH ]
  • Wire Size (MMSQ) : .5 - 1.4
  • Wire Size (AWG) : 20 - 16

Packaging Features


  • Packaging Method : Reel/Box
  • Packaging Quantity : 40000, 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 444061-1
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details