TE Connectivity RF Contacts 443972-1

Description
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 29.59 MM  [1.165 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Electrical Characteristics Impedance (OHM) : 75 Identification Marking Contact Color Code : None Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote
Description
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 29.59 MM  [1.165 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Electrical Characteristics Impedance (OHM) : 75 Identification Marking Contact Color Code : None Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 443972-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
443972-1
RF Contacts 443972-1
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Beryllium Copper Contact Length : 29.59 MM  [1.165 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Socket Electrical Characteristics Impedance (OHM) : 75 Identification Marking Contact Color Code : None Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Body Features


  • Contact Removal Style : Rear Release/Rear Remove
  • Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Length : 29.59 MM  [1.165 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 - 1.9 MICM  [50 - 75 MICIN ]
  • Contact Orientation : Straight
  • Contact Size : Size 5
  • Contact Type : Socket

Electrical Characteristics


  • Impedance (OHM) : 75

Identification Marking


  • Contact Color Code : None

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 179
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 443972-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719101-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2297252-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-215-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1060-12-0222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers