TE Connectivity Power Cable Terminations 442835-011

Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length (MM) : 1200 Compatible Cable Cross-Section Range (MMSQ) : 70 - 185 Shed Inside Diameter (MM) : 90 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China, Asia Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 440
Request a Quote
Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length (MM) : 1200 Compatible Cable Cross-Section Range (MMSQ) : 70 - 185 Shed Inside Diameter (MM) : 90 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China, Asia Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 440
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 442835-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
442835-011
Power Cable Terminations 442835-011
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length (MM) : 1200 Compatible Cable Cross-Section Range (MMSQ) : 70 - 185 Shed Inside Diameter (MM) : 90 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China, Asia Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 440

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 3

Dimensions


  • Cable Termination Tail Length (MM) : 1200
  • Compatible Cable Cross-Section Range (MMSQ) : 70 - 185
  • Shed Inside Diameter (MM) : 90

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China, Asia

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 440
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 442835-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 016751-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 066171-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 243771N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 242489-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details