TE Connectivity Splices 4420550001

Description
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Insulation Sleeve Material : Polyvinylidene Fluoride Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Overall Product Length : 23.8 MM  [.935 INCH ] Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Serrated : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Cable Temperature Rating (DEGC) : 135 Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Insulation Sleeve Material : Polyvinylidene Fluoride Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Overall Product Length : 23.8 MM  [.935 INCH ] Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Serrated : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Cable Temperature Rating (DEGC) : 135 Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 4420550001 - TE Connectivity
Berwyn, PA, United States
Splices
4420550001
Splices 4420550001
Body Features Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride Insulation Sleeve Material : Polyvinylidene Fluoride Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Dimensions Overall Product Length : 23.8 MM  [.935 INCH ] Housing Features Housing Material : Polyvinylidene Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Serrated : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Cable Temperature Rating (DEGC) : 135 Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Insulation Material : Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride
  • Insulation Sleeve Material : Polyvinylidene Fluoride

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Dimensions


  • Overall Product Length : 23.8 MM  [.935 INCH ]

Housing Features


  • Housing Material : Polyvinylidene

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : Yes
  • Serrated : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Cable Temperature Rating (DEGC) : 135
  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 4420550001
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details