TE Connectivity High Speed Digital & Data Cable 4419443001

Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 4419443001 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
4419443001
High Speed Digital & Data Cable 4419443001
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 4419443001
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205132-3 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 6.56 ft (20 dm)
View Details
7 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 18.04 ft (55 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2127931-2 - TE Connectivity
Specs
Product Type SFP+ Plug
Cable Shielding Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
Cable Length 3.28 ft (10 dm)
View Details
5 suppliers
RF Cable Assemblies - 1337771-4 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers