TE Connectivity RF Cable Assemblies 1337771-4

Description
Body Features Body Plating Material : Silver Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG 58C/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Silver Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG 58C/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337771-4 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337771-4
RF Cable Assemblies 1337771-4
Body Features Body Plating Material : Silver Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Silver Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : BNC Plug Cable Assembly (End B) : BNC Plug Cable Assembly Type : BNC to BNC Coax Cable Type : RG 58C/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Plating Material : Silver
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Silver

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : BNC Plug
  • Cable Assembly (End B) : BNC Plug
  • Cable Assembly Type : BNC to BNC
  • Coax Cable Type : RG 58C/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Cable - 4097020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4097020
Coaxial Cable 4097020
AgPt BNC straight plg-plg cable,50ohm 1m

AgPt BNC straight plg-plg cable,50ohm 1m

Supplier's Site
Coaxial Cable - 1615002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1615002
Coaxial Cable 1615002
AgPt BNC straight plg-plg cable,50ohm 1m

AgPt BNC straight plg-plg cable,50ohm 1m

Supplier's Site
Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity - 98K5519 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity
98K5519
Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity 98K5519
RF / Coaxial Cable Assembly, BNC Plug, BNC Plug, 3.2 ft, 1 m, Black RoHS Compliant: Yes

RF / Coaxial Cable Assembly, BNC Plug, BNC Plug, 3.2 ft, 1 m, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1337771-4 4097020 98K5519
Product Name RF Cable Assemblies Coaxial Cable Rf / Coaxial Cable Assembly, Bnc Plug, Bnc Plug, 3.2 Ft, 1 M, Black Rohs Compliant Greenpar Te Connectivity
Application RF Networking RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-C5E-24B114-Y1F-0-DS-ND - DigiKey
Specs
Product Category Cable
Number of Conductors 8 #
Rated Temperature -40 to 115 C (-40 to 239 F)
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 2178127-1 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
Infotainment & Multimedia Cable Assemblies - 3-2360000-1 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers