TE Connectivity High Speed Digital & Data Cable 440788-000

Description
Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440788-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440788-000
High Speed Digital & Data Cable 440788-000
Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Dimensions


  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 50

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440788-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2323765-2 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
High Speed Digital & Data Cable - 440012-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 110 C (-67 to 230 F)
View Details
High Speed I/O Cable Assemblies - 2323765-1 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
Modular Twisted Pair Cable Assemblies - 2322330-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers