TE Connectivity High Speed Digital & Data Cable 440591-000

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : .91 MM  [.036 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 1.8 MM  [.071 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance (PFF) : 27.5 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 115
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : .91 MM  [.036 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 1.8 MM  [.071 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance (PFF) : 27.5 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 115
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440591-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440591-000
High Speed Digital & Data Cable 440591-000
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Clad Steel Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : .91 MM  [.036 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 1.8 MM  [.071 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance (PFF) : 27.5 Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 74 Usage Conditions Cable Type : Coaxial Operating Temperature Range (DEGC) : -55 - 115

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper Clad Steel
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : .91 MM  [.036 INCH ]
  • Conductor Diameter Range : .38 MM  [.015 INCH ]
  • Outside Cable Diameter : 1.8 MM  [.071 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Capacitance (PFF) : 27.5
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L
  • Product Source : US

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 74

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range (DEGC) : -55 - 115
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440591-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2322330-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 14.76 ft (45 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 773602-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 22.97 ft (70 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
RF Cable Assemblies - 1337772-3 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers