TE Connectivity High Speed Digital & Data Cable 440569-000

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 1.63 MM  [.064 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Round Braid, Single Dimensions Cable Dielectric Diameter : 1.19 MM  [.047 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 2.13 MM  [.084 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000271 PFM  [27.1 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 75 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 1.63 MM  [.064 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Round Braid, Single Dimensions Cable Dielectric Diameter : 1.19 MM  [.047 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 2.13 MM  [.084 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000271 PFM  [27.1 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 75 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 440569-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
440569-000
High Speed Digital & Data Cable 440569-000
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Thermorad S Shield Diameter : 1.63 MM  [.064 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Round Braid, Single Dimensions Cable Dielectric Diameter : 1.19 MM  [.047 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 2.13 MM  [.084 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000271 PFM  [27.1 PFF ] Impedance (OHM) : 50 Other Dielectric Material : Rayfoam L Product Source : US, UK Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 75 Usage Conditions Cable Type : Coaxial Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Diameter : 1.63 MM  [.064 INCH ]
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Round Braid, Single

Dimensions


  • Cable Dielectric Diameter : 1.19 MM  [.047 INCH ]
  • Conductor Diameter Range : .48 MM  [.019 INCH ]
  • Outside Cable Diameter : 2.13 MM  [.084 INCH ]
  • Wire Size (MMSQ) : .1288
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Capacitance : .0000271 PFM  [27.1 PFF ]
  • Impedance (OHM) : 50

Other


  • Dielectric Material : Rayfoam L
  • Product Source : US, UK

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 75

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -55 - 115 DEGC  [-67 - 239 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 440569-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2480662-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Shielding Brass
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2323766-1 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
High Speed Digital & Data Cable - 848356-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 420051-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details