TE Connectivity PCB Spring Contacts 440423-1

Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) : 4.25 MM  [.167 INCH ] Contact Working Range (Low) : 3.5 MM  [.138 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 7 MM  [.276 INCH ] Product Width : 2.5 MM  [.098 INCH ] Uncompressed Height : 5 MM  [.197 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) : 4.25 MM  [.167 INCH ] Contact Working Range (Low) : 3.5 MM  [.138 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 7 MM  [.276 INCH ] Product Width : 2.5 MM  [.098 INCH ] Uncompressed Height : 5 MM  [.197 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 440423-1 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
440423-1
PCB Spring Contacts 440423-1
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) : 4.25 MM  [.167 INCH ] Contact Working Range (Low) : 3.5 MM  [.138 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 7 MM  [.276 INCH ] Product Width : 2.5 MM  [.098 INCH ] Uncompressed Height : 5 MM  [.197 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Underplating Material : Nickel
  • Contact Working Range (High) : 4.25 MM  [.167 INCH ]
  • Contact Working Range (Low) : 3.5 MM  [.138 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Length : 7 MM  [.276 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]
  • Uncompressed Height : 5 MM  [.197 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Scalable : No
  • Spring Finger Type : C-Clip

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 440423-1
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377172-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details