TE Connectivity Hook Up Wire 4403353001

Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White Electrical Characteristics Operating Voltage (V) : 1300, 750 Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White Electrical Characteristics Operating Voltage (V) : 1300, 750 Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 4403353001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
4403353001
Hook Up Wire 4403353001
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White Electrical Characteristics Operating Voltage (V) : 1300, 750 Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Conductor Stranding : Standard
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : White

Electrical Characteristics


  • Operating Voltage (V) : 1300, 750

Product Type Features


  • Cable Style : Primary
  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Spec 100G
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 4403353001
Product Name Hook Up Wire
Rated Voltage 750 to 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0117803001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details