TE Connectivity Multicore Cable 439444-001

Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper, Silver-Plated Copper Shield Diameter : 2.82 MM  [.111 INCH ] Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified ETFE Wire Color (Base) : Black, Red, White Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Triple Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : .76 MM  [.03 INCH ] Conductor Insulation Diameter : 1.09 MM  [.043 INCH ] Outside Cable Diameter : 3.2 MM  [.126 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States, United Kingdom Product Type Features Cable Style : Jacketed, Round Braided Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper, Silver-Plated Copper Shield Diameter : 2.82 MM  [.111 INCH ] Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified ETFE Wire Color (Base) : Black, Red, White Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Triple Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : .76 MM  [.03 INCH ] Conductor Insulation Diameter : 1.09 MM  [.043 INCH ] Outside Cable Diameter : 3.2 MM  [.126 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States, United Kingdom Product Type Features Cable Style : Jacketed, Round Braided Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 439444-001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
439444-001
Multicore Cable 439444-001
Body Features Cable Color : White Conductor Material : Silver-Coated Copper, Silver-Plated Copper Shield Diameter : 2.82 MM  [.111 INCH ] Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified ETFE Wire Color (Base) : Black, Red, White Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Triple Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : .76 MM  [.03 INCH ] Conductor Insulation Diameter : 1.09 MM  [.043 INCH ] Outside Cable Diameter : 3.2 MM  [.126 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United States, United Kingdom Product Type Features Cable Style : Jacketed, Round Braided Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Coated Copper, Silver-Plated Copper
  • Shield Diameter : 2.82 MM  [.111 INCH ]
  • Shield Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Modified ETFE
  • Wire Color (Base) : Black, Red, White
  • Wire Color (Stripe) : White

Configuration Features


  • Conductor Configuration : Twisted Triple
  • Number of Conductors : 3
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .76 MM  [.03 INCH ]
  • Conductor Insulation Diameter : 1.09 MM  [.043 INCH ]
  • Outside Cable Diameter : 3.2 MM  [.126 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Wire Source : United States, United Kingdom

Product Type Features


  • Cable Style : Jacketed, Round Braided
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 439444-001
Product Name Multicore Cable
Product Category Cable
Cable Insulation Modified ETFE
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0457173001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair Cable - 169831-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multicore Cable - 054295-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Coated Copper
View Details
Twisted Pair Cable - 0421213001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details