TE Connectivity Hook Up Wire 4381173001

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyester Hook Up Wire Wire Color : Gray Dimensions Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 99M, Spec 99M0111 Product Classification : Wire - Spec 99 & 100 Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 120
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyester Hook Up Wire Wire Color : Gray Dimensions Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 99M, Spec 99M0111 Product Classification : Wire - Spec 99 & 100 Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 4381173001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
4381173001
Hook Up Wire 4381173001
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyester Hook Up Wire Wire Color : Gray Dimensions Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 99M, Spec 99M0111 Product Classification : Wire - Spec 99 & 100 Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 120

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified Polyester
  • Hook Up Wire Wire Color : Gray

Dimensions


  • Wire Size (MMSQ) : 2.08
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 99M, Spec 99M0111
  • Product Classification : Wire - Spec 99 & 100
  • Product Type : Wire
  • Wall Type : Dual

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 4381173001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1107903001 - TE Connectivity
Specs
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
International 4 mm² (0.0062 in²)
View Details
Primary Wire - 1243493001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 154057-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers