TE Connectivity Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity 436287-1

Description
SWITCH, ROTARY, 2A, 115V; No. of Switch Positions:32; Angle of Throw:11.25°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Circuitry:BCD; Contact Current Max:125mA; Indexing Angle:11.25°; Leaded Process Compatible:No RoHS Compliant: No
Datasheet
Description
SWITCH, ROTARY, 2A, 115V; No. of Switch Positions:32; Angle of Throw:11.25°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Circuitry:BCD; Contact Current Max:125mA; Indexing Angle:11.25°; Leaded Process Compatible:No RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity - 50F2431 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity
50F2431
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity 50F2431
SWITCH, ROTARY, 2A, 115V; No. of Switch Positions:32; Angle of Throw:11.25°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Circuitry:BCD; Contact Current Max:125mA; Indexing Angle:11.25°; Leaded Process Compatible:No RoHS Compliant: No

SWITCH, ROTARY, 2A, 115V; No. of Switch Positions:32; Angle of Throw:11.25°; Contact Current AC Max:2A; Contact Voltage AC Max:115V; Circuitry:BCD; Contact Current Max:125mA; Indexing Angle:11.25°; Leaded Process Compatible:No RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 50F2431
Product Name Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details