TE Connectivity Heat Shrink Boots 434863-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 10 MM , 12 MM , 11 MM  [.39 INCH , .35 INCH , .43 INCH , .47 INCH ] Compatible Cable Diameter Range : 7.6 - 17.5 MM  [.299 - .689 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 10 MM , 12 MM , 11 MM  [.39 INCH , .35 INCH , .43 INCH , .47 INCH ] Compatible Cable Diameter Range : 7.6 - 17.5 MM  [.299 - .689 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 434863-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
434863-000
Heat Shrink Boots 434863-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 10 MM , 12 MM , 11 MM  [.39 INCH , .35 INCH , .43 INCH , .47 INCH ] Compatible Cable Diameter Range : 7.6 - 17.5 MM  [.299 - .689 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 9 MM , 10 MM , 12 MM , 11 MM  [.39 INCH , .35 INCH , .43 INCH , .47 INCH ]
  • Compatible Cable Diameter Range : 7.6 - 17.5 MM  [.299 - .689 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : SC-X-15112

Other


  • Adhesive Code : 164
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 434863-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
434863-000
shrink tube 434863-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 434863-000 434863-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619356010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 057275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Bushings & Bobbins - 033068-000 - TE Connectivity
Specs
Material Modified Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details