TE Connectivity Ring Terminals 42947-2

Description
Body Features Terminal & Contact Weight : 2.991 G  [.106 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.81 MM , 4.57 MM  [.15 INCH , .18 INCH ] Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.59 MM  [.15 - .22 INCH ] Product Length : 31.75 MM  [1.25 INCH ] Stud Diameter : 10.29 MM  [.405 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 8 Wire Size (AWG) : 12 - 8 Wire Size (CMA) : 6529 - 16507 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.991 G  [.106 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.81 MM , 4.57 MM  [.15 INCH , .18 INCH ] Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.59 MM  [.15 - .22 INCH ] Product Length : 31.75 MM  [1.25 INCH ] Stud Diameter : 10.29 MM  [.405 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 8 Wire Size (AWG) : 12 - 8 Wire Size (CMA) : 6529 - 16507 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 42947-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
42947-2
Ring Terminals 42947-2
Body Features Terminal & Contact Weight : 2.991 G  [.106 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.81 MM , 4.57 MM  [.15 INCH , .18 INCH ] Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.59 MM  [.15 - .22 INCH ] Product Length : 31.75 MM  [1.25 INCH ] Stud Diameter : 10.29 MM  [.405 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3 - 8 Wire Size (AWG) : 12 - 8 Wire Size (CMA) : 6529 - 16507 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.991 G  [.106 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.81 MM , 4.57 MM  [.15 INCH , .18 INCH ]
  • Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ]
  • Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 5.59 MM  [.15 - .22 INCH ]
  • Product Length : 31.75 MM  [1.25 INCH ]
  • Stud Diameter : 10.29 MM  [.405 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 3 - 8
  • Wire Size (AWG) : 12 - 8
  • Wire Size (CMA) : 6529 - 16507

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100876CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100876CT-ND
Terminals - Ring Connectors A100876CT-ND
CONN RING OVAL 8-12AWG CRIMP

CONN RING OVAL 8-12AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100876TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100876TR-ND
Terminals - Ring Connectors A100876TR-ND
CONN RING OVAL 8-12AWG CRIMP

CONN RING OVAL 8-12AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 42947-2 A100876CT-ND A100876TR-ND
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details