TE Connectivity Ring Terminals & Spade Terminals 42913-3

Description
Body Features Weight per Piece (G) : 3.79 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 8 MM  [.315 INCH ] Accepts Wire Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.27 INCH , .13 INCH ] Overall Product Length : 28.06 MM  [1.105 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.01 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 1600 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-009 Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote Datasheet
Description
Body Features Weight per Piece (G) : 3.79 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 8 MM  [.315 INCH ] Accepts Wire Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.27 INCH , .13 INCH ] Overall Product Length : 28.06 MM  [1.105 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.01 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 1600 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-009 Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 42913-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
42913-3
Ring Terminals & Spade Terminals 42913-3
Body Features Weight per Piece (G) : 3.79 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 8 MM  [.315 INCH ] Accepts Wire Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.27 INCH , .13 INCH ] Overall Product Length : 28.06 MM  [1.105 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.01 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 1600 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-009 Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC  [230 DEGF ]

Body Features


  • Weight per Piece (G) : 3.79

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 8 MM  [.315 INCH ]
  • Accepts Wire Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ]
  • Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.27 INCH , .13 INCH ]
  • Overall Product Length : 28.06 MM  [1.105 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 1.01 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 5 - 15
  • Wire Size (AWG) : 10 - 6
  • Wire Size (CMA) : 10382 - 26248

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1600

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : RING-009
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 110 DEGC  [230 DEGF ]
Buy Now
Terminals - Ring Connectors - 42913-3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
42913-3-ND
Terminals - Ring Connectors 42913-3-ND
CONN RING D-SHAPE 6-10AWG #5/16

CONN RING D-SHAPE 6-10AWG #5/16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 42913-3 42913-3-ND
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details