TE Connectivity Ring Connectors 42913-2

Description
Ring Terminal Connector 5/16 Stud D-Shaped 6-10 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud D-Shaped 6-10 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100636CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100636CT-ND
Ring Connectors A100636CT-ND
Ring Terminal Connector 5/16 Stud D-Shaped 6-10 AWG Crimp

Ring Terminal Connector 5/16 Stud D-Shaped 6-10 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100636TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100636TR-ND
Ring Connectors A100636TR-ND
Ring Terminal Connector 5/16 Stud D-Shaped 6-10 AWG Crimp

Ring Terminal Connector 5/16 Stud D-Shaped 6-10 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Amp - Te Connectivity - 72W2561 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Amp - Te Connectivity
72W2561
Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Amp - Te Connectivity 72W2561
TERMINAL, RING TONGUE, M8, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A100636CT-ND 72W2561
Product Name Ring Connectors Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details