TE Connectivity Ring Terminals 42913-2

Description
Body Features Terminal & Contact Weight (G) : 3.79 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.27 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ] Compatible Insulation Diameter (Min) (INCH) : .22 Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1600 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 3.79 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.27 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ] Compatible Insulation Diameter (Min) (INCH) : .22 Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1600 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 42913-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
42913-2
Ring Terminals 42913-2
Body Features Terminal & Contact Weight (G) : 3.79 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.27 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ] Compatible Insulation Diameter (Min) (INCH) : .22 Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1600 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 3.79

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.85 MM , 3.3 MM  [.27 INCH , .13 INCH ]
  • Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .22
  • Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ]
  • Product Length : 28.19 MM  [1.11 INCH ]
  • Stud Diameter : 7.92 MM  [.312 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 5 - 15
  • Wire Size (AWG) : 10 - 6
  • Wire Size (CMA) : 10382 - 26248

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1600

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : D Shaped
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Buy Now Datasheet
CUT STRIP - RING IS 10-8 5/16 .040TPBR IA - 42913-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP - RING IS 10-8 5/16 .040TPBR IA
42913-2
CUT STRIP - RING IS 10-8 5/16 .040TPBR IA 42913-2
CUT STRIP - RING IS 10-8 5/16 .040TPBR IA

CUT STRIP - RING IS 10-8 5/16 .040TPBR IA

Buy Now
Terminals - Ring Connectors - A100636CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100636CT-ND
Terminals - Ring Connectors A100636CT-ND
CONN RING D-SHAPE 6-10AWG #5/16

CONN RING D-SHAPE 6-10AWG #5/16

Buy Now Datasheet
Terminals - Ring Connectors - A100636TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100636TR-ND
Terminals - Ring Connectors A100636TR-ND
CONN RING D-SHAPE 6-10AWG #5/16

CONN RING D-SHAPE 6-10AWG #5/16

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42913-2
Terminals 42913-2
Terminals RING IS 10-8 #5/16 Reel of 1600

Terminals RING IS 10-8 #5/16 Reel of 1600

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42913-2 42913-2 A100636CT-ND A100636TR-ND 42913-2
Product Name Ring Terminals CUT STRIP - RING IS 10-8 5/16 .040TPBR IA Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details