TE Connectivity Power Systems Clamps 429098-000

Description
Body Features Weight (GRPC) : 600 Dimensions Bolt Size : 1 x M8 Conductor Cross-Section (AAC) (MMSQ) : 16 - 70 Conductor Cross-Section (ACSR) (MMSQ) : 16/2.5 - 70/12 Conductor Cross-Section (Copper) (MMSQ) : 6 - 50 Conductor Diameter (Aluminum) (MM) : 5.1 - 11.7 Conductor Diameter (Copper) (MM) : 2.7 - 9 Electrical Characteristics Power System Clamp Voltage Class (KV) : ≤ 42 Industry Standards Standard Reference : VDE 0210 & 0212 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 22 Operation/Applicatio n Application Type : Bare Overhead Lines Overhead : Yes Product Availability Power System Clamp Product Availability : Worldwide Product Type Features PG Clamp for Aluminum Cables : No PG Clamp for Aluminum/Copper BM : Yes PG Clamp for Copper Cables : No Power System Clamp Technology : Bolted Type Product Family : Bolted Parallel Groove Clamp
Request a Quote
Description
Body Features Weight (GRPC) : 600 Dimensions Bolt Size : 1 x M8 Conductor Cross-Section (AAC) (MMSQ) : 16 - 70 Conductor Cross-Section (ACSR) (MMSQ) : 16/2.5 - 70/12 Conductor Cross-Section (Copper) (MMSQ) : 6 - 50 Conductor Diameter (Aluminum) (MM) : 5.1 - 11.7 Conductor Diameter (Copper) (MM) : 2.7 - 9 Electrical Characteristics Power System Clamp Voltage Class (KV) : ≤ 42 Industry Standards Standard Reference : VDE 0210 & 0212 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 22 Operation/Applicatio n Application Type : Bare Overhead Lines Overhead : Yes Product Availability Power System Clamp Product Availability : Worldwide Product Type Features PG Clamp for Aluminum Cables : No PG Clamp for Aluminum/Copper BM : Yes PG Clamp for Copper Cables : No Power System Clamp Technology : Bolted Type Product Family : Bolted Parallel Groove Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 429098-000 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
429098-000
Power Systems Clamps 429098-000
Body Features Weight (GRPC) : 600 Dimensions Bolt Size : 1 x M8 Conductor Cross-Section (AAC) (MMSQ) : 16 - 70 Conductor Cross-Section (ACSR) (MMSQ) : 16/2.5 - 70/12 Conductor Cross-Section (Copper) (MMSQ) : 6 - 50 Conductor Diameter (Aluminum) (MM) : 5.1 - 11.7 Conductor Diameter (Copper) (MM) : 2.7 - 9 Electrical Characteristics Power System Clamp Voltage Class (KV) : ≤ 42 Industry Standards Standard Reference : VDE 0210 & 0212 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 22 Operation/Applicatio n Application Type : Bare Overhead Lines Overhead : Yes Product Availability Power System Clamp Product Availability : Worldwide Product Type Features PG Clamp for Aluminum Cables : No PG Clamp for Aluminum/Copper BM : Yes PG Clamp for Copper Cables : No Power System Clamp Technology : Bolted Type Product Family : Bolted Parallel Groove Clamp

Body Features


  • Weight (GRPC) : 600

Dimensions


  • Bolt Size : 1 x M8
  • Conductor Cross-Section (AAC) (MMSQ) : 16 - 70
  • Conductor Cross-Section (ACSR) (MMSQ) : 16/2.5 - 70/12
  • Conductor Cross-Section (Copper) (MMSQ) : 6 - 50
  • Conductor Diameter (Aluminum) (MM) : 5.1 - 11.7
  • Conductor Diameter (Copper) (MM) : 2.7 - 9

Electrical Characteristics


  • Power System Clamp Voltage Class (KV) : ≤ 42

Industry Standards


  • Standard Reference : VDE 0210 & 0212

Mechanical Attachment


  • Tightening Torque (Recommended) (NEWTM) : 22

Operation/Application


  • Application Type : Bare Overhead Lines
  • Overhead : Yes

Product Availability


  • Power System Clamp Product Availability : Worldwide

Product Type Features


  • PG Clamp for Aluminum Cables : No
  • PG Clamp for Aluminum/Copper BM : Yes
  • PG Clamp for Copper Cables : No
  • Power System Clamp Technology : Bolted Type
  • Product Family : Bolted Parallel Groove Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 429098-000
Product Name Power Systems Clamps
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details