TE Connectivity Crimp Wire Pins, Tabs & Ferrules 42827-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.01 MM , 1.65 MM  [.04 INCH , .065 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.16 MM , 2.16 MM  [.045 - .085 INCH , .085 INCH ] Overall Product Length : 14.23 MM  [.56 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .2 - .8 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 404 - 1624 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.01 MM , 1.65 MM  [.04 INCH , .065 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.16 MM , 2.16 MM  [.045 - .085 INCH , .085 INCH ] Overall Product Length : 14.23 MM  [.56 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .2 - .8 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 404 - 1624 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 42827-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
42827-2
Crimp Wire Pins, Tabs & Ferrules 42827-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.01 MM , 1.65 MM  [.04 INCH , .065 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.16 MM , 2.16 MM  [.045 - .085 INCH , .085 INCH ] Overall Product Length : 14.23 MM  [.56 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .2 - .8 Wire Size (AWG) : 24 - 18 Wire Size (CMA) : 404 - 1624 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 2.36 MM  [.093 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.01 MM , 1.65 MM  [.04 INCH , .065 INCH ]
  • Compatible Insulation Diameter Range : 1.14 - 2.16 MM , 2.16 MM  [.045 - .085 INCH , .085 INCH ]
  • Overall Product Length : 14.23 MM  [.56 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .2 - .8
  • Wire Size (AWG) : 24 - 18
  • Wire Size (CMA) : 404 - 1624

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A104019TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A104019TR-ND
Terminals - Barrel, Bullet Connectors A104019TR-ND
CONN TERM RCPT 18-24AWG CRIMP

CONN TERM RCPT 18-24AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A104019CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A104019CT-ND
Terminals - Barrel, Bullet Connectors A104019CT-ND
CONN TERM RCPT 18-24AWG CRIMP

CONN TERM RCPT 18-24AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42827-2
Terminals 42827-2
Terminals 24-18 .093 CRIMP REC

Terminals 24-18 .093 CRIMP REC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42827-2 A104019TR-ND A104019CT-ND 42827-2
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Receptacle Terminal Connector Socket; Female, Receptacle (Socket) Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4186 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers