TE Connectivity Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity 42822-4.

Description
TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:3.68MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECTROHS COMPLIANT: YES
Description
TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:3.68MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECTROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity - 26AC7397 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity
26AC7397
Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity 26AC7397
TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:3.68MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECTROHS COMPLIANT: YES

TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:3.68MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECTROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 26AC7397
Product Name Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details