TE Connectivity High Speed Digital & Data Cable 428017-000

Description
Dimensions Wire Size (AWG) : 21 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 21 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 428017-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
428017-000
High Speed Digital & Data Cable 428017-000
Dimensions Wire Size (AWG) : 21 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Dimensions


  • Wire Size (AWG) : 21

Electrical Characteristics


  • Impedance (OHM) : 50

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 428017-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205129-2 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Modular Twisted Pair Cable Assemblies - 2-2322422-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 39.37 ft (120 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
High Speed Digital & Data Cable - 480123-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
High Speed I/O Cable Assemblies - 2323766-3 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers