TE Connectivity Splices 42778-1

Description
Body Features Splice Features : Serrated Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 15 Wire Size (CMA) : 600 - 3000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 40000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 2.79 MM  [.11 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 15 Wire Size (CMA) : 600 - 3000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 40000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 2.79 MM  [.11 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 42778-1 - TE Connectivity
Berwyn, PA, United States
Splices
42778-1
Splices 42778-1
Body Features Splice Features : Serrated Configuration Features Number of Serrations : 5 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 15 Wire Size (CMA) : 600 - 3000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 40000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 2.79 MM  [.11 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated

Configuration Features


  • Number of Serrations : 5
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Unplated

Dimensions


  • Product Length : 5.72 MM  [.225 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .3 - 1.5
  • Wire Size (AWG) : 22 - 15
  • Wire Size (CMA) : 600 - 3000

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 40000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Sealable : No
  • Splice Type : Pigtail Splice

Termination Features


  • Crimp Width : 2.79 MM  [.11 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A108156-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A108156-ND
Terminals - Wire Splice Connectors A108156-ND
CONN SPLICE 600-3000 CMA CRIMP

CONN SPLICE 600-3000 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 42778-1 A108156-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details