TE Connectivity Ring Terminals 42751-2

Description
Body Features Terminal & Contact Weight : 1.336 G  [.047 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM , 1.77 MM  [.07 INCH , .145 INCH ] Compatible Insulation Diameter (Max) : 4.6 MM  [.181 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .181 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Stud Diameter : 6.53 MM  [.257 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.336 G  [.047 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM , 1.77 MM  [.07 INCH , .145 INCH ] Compatible Insulation Diameter (Max) : 4.6 MM  [.181 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .181 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Stud Diameter : 6.53 MM  [.257 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 42751-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
42751-2
Ring Terminals 42751-2
Body Features Terminal & Contact Weight : 1.336 G  [.047 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM , 1.77 MM  [.07 INCH , .145 INCH ] Compatible Insulation Diameter (Max) : 4.6 MM  [.181 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .181 INCH ] Product Length : 26.67 MM  [1.05 INCH ] Stud Diameter : 6.53 MM  [.257 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.4 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : 1/4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.336 G  [.047 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.68 MM , 1.77 MM  [.07 INCH , .145 INCH ]
  • Compatible Insulation Diameter (Max) : 4.6 MM  [.181 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .12
  • Compatible Insulation Diameter Range : 3.05 - 4.57 MM  [.12 - .181 INCH ]
  • Product Length : 26.67 MM  [1.05 INCH ]
  • Stud Diameter : 6.53 MM  [.257 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 1.4 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2582 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : 1/4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Buy Now Datasheet
RING IS 16-14 .257 .030TPBR - 42751-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING IS 16-14 .257 .030TPBR
42751-2
RING IS 16-14 .257 .030TPBR 42751-2
RING IS 16-14 .257 .030TPBR

RING IS 16-14 .257 .030TPBR

Buy Now
Terminals - Ring Connectors - A100629CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100629CT-ND
Terminals - Ring Connectors A100629CT-ND
CONN RING CIRC 14-16AWG CRIMP

CONN RING CIRC 14-16AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100629TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100629TR-ND
Terminals - Ring Connectors A100629TR-ND
CONN RING CIRC 14-16AWG CRIMP

CONN RING CIRC 14-16AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42751-2
Terminals 42751-2
Terminals RING IS 16-14 .257 Reel of 4000

Terminals RING IS 16-14 .257 Reel of 4000

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42751-2 42751-2 A100629CT-ND A100629TR-ND 42751-2
Product Name Ring Terminals RING IS 16-14 .257 .030TPBR Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details