TE Connectivity Ring Terminals 42722-1

Description
Body Features Terminal & Contact Weight : 2.077 G  [.073 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 4.57 MM , 3.55 MM  [.14 INCH , .18 INCH ] Compatible Insulation Diameter (Max) : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.33 MM  [.15 - .21 INCH ] Product Length : 27.18 MM  [1.07 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.077 G  [.073 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 4.57 MM , 3.55 MM  [.14 INCH , .18 INCH ] Compatible Insulation Diameter (Max) : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.33 MM  [.15 - .21 INCH ] Product Length : 27.18 MM  [1.07 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 42722-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
42722-1
Ring Terminals 42722-1
Body Features Terminal & Contact Weight : 2.077 G  [.073 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 4.57 MM , 3.55 MM  [.14 INCH , .18 INCH ] Compatible Insulation Diameter (Max) : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.33 MM  [.15 - .21 INCH ] Product Length : 27.18 MM  [1.07 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.077 G  [.073 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 4.57 MM , 3.55 MM  [.14 INCH , .18 INCH ]
  • Compatible Insulation Diameter (Max) : 5.33 MM  [.21 INCH ]
  • Compatible Insulation Diameter (Min) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 5.33 MM  [.15 - .21 INCH ]
  • Product Length : 27.18 MM  [1.07 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 6529 - 10382

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 3000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100626TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100626TR-ND
Terminals - Ring Connectors A100626TR-ND
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A100626CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100626CT-ND
Terminals - Ring Connectors A100626CT-ND
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42722-1
Terminals 42722-1
Terminals RING IS 12-10 10 Reel of 3000

Terminals RING IS 12-10 10 Reel of 3000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 42722-1 A100626TR-ND 42722-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105976-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details