TE Connectivity Terminals - 42660-1 42660-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 850712-42660-1 Series: Faston Features: Quick Connect Connector Package: Reel - TR Family Name: 42660 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27623TR, A27623, 426601, A27623CT, A27623-ND, 42660-1-ND, -42660-1-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 850712-42660-1 Series: Faston Features: Quick Connect Connector Package: Reel - TR Family Name: 42660 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27623TR, A27623, 426601, A27623CT, A27623-ND, 42660-1-ND, -42660-1-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 42660-1 - 850712-42660-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 42660-1
850712-42660-1
Terminals - 42660-1 850712-42660-1
Manufacturer: TE Connectivity Win Source Part Number: 850712-42660-1 Series: Faston Features: Quick Connect Connector Package: Reel - TR Family Name: 42660 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27623TR, A27623, 426601, A27623CT, A27623-ND, 42660-1-ND, -42660-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 850712-42660-1
Series: Faston
Features: Quick Connect Connector
Package: Reel - TR
Family Name: 42660
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27623TR, A27623, 426601, A27623CT, A27623-ND, 42660-1-ND, -42660-1-SI

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27623CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27623CT-ND
Quick Connects, Quick Disconnect Connectors A27623CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27623TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27623TR-ND
Quick Connects, Quick Disconnect Connectors A27623TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminals - 42660-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
42660-1
Terminals 42660-1
FASTON 250 RECEPTACLE 18-14 AWG BR

FASTON 250 RECEPTACLE 18-14 AWG BR

Buy Now
Swedesboro, NJ, United States
Terminals
42660-1
Terminals 42660-1
FASTON COMRL RECP STR

FASTON COMRL RECP STR

Buy Now
Singapore, Singapore
Electronic Connector
392-42660-1
Electronic Connector 392-42660-1
Brass Receptacle Terminal, 18-14 AWG, 6.35mm Tab Width Product overview: 42660-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42660-1 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal, 18-14 AWG, 6.35mm Tab Width Product overview: 42660-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42660-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
42660-1
Terminals 42660-1
Terminals FEMALE DISCONNECT

Terminals FEMALE DISCONNECT

Buy Now Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 95B5483 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
95B5483
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 95B5483
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

Supplier's Site Datasheet
42660-1 Rohs Compliant Amp - Te Connectivity - 82AC1611 - Newark, An Avnet Company
Chicago, IL, United States
42660-1 Rohs Compliant Amp - Te Connectivity
82AC1611
42660-1 Rohs Compliant Amp - Te Connectivity 82AC1611
42660-1 ROHS COMPLIANT: YES

42660-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 850712-42660-1 A27623CT-ND 42660-1 392-42660-1 42660-1 95B5483 82AC1611
Product Name Terminals - 42660-1 Quick Connects, Quick Disconnect Connectors Terminals Electronic Connector Terminals Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 42660-1 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details