TE Connectivity Connectors, Interconnects Terminals Ring Connectors 42639-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Ring Connectors Package: Tape & Reel (TR) Cut Tape (CT) Terminal Type: D-Shaped Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.425" (10.80mm) Length - Overall: 0.950" (24.13mm) Insulation: Non-Insulated Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Ring Connectors Package: Tape & Reel (TR) Cut Tape (CT) Terminal Type: D-Shaped Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.425" (10.80mm) Length - Overall: 0.950" (24.13mm) Insulation: Non-Insulated Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Ring Connectors
Connectors, Interconnects Terminals Ring Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Ring Connectors Package: Tape & Reel (TR) Cut Tape (CT) Terminal Type: D-Shaped Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.425" (10.80mm) Length - Overall: 0.950" (24.13mm) Insulation: Non-Insulated Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Package: Tape & Reel (TR) Cut Tape (CT)
Terminal Type: D-Shaped
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.425" (10.80mm)
Length - Overall: 0.950" (24.13mm)
Insulation: Non-Insulated
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42639-1
Electronic Connector 392-42639-1
Ring Terminal, 12-14AWG, Brass, Tin, Crimp, Non-Insulated Product overview: 42639-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42639-1 can be used for catalog matching and distributor lookup.

Ring Terminal, 12-14AWG, Brass, Tin, Crimp, Non-Insulated Product overview: 42639-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42639-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A136141CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136141CT-ND
Ring Connectors A136141CT-ND
Ring Terminal Connector 10 Stud D-Shaped 12-14 AWG Crimp

Ring Terminal Connector 10 Stud D-Shaped 12-14 AWG Crimp

Buy Now Datasheet
Ring Connectors - A136141TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136141TR-ND
Ring Connectors A136141TR-ND
Ring Terminal Connector 10 Stud D-Shaped 12-14 AWG Crimp

Ring Terminal Connector 10 Stud D-Shaped 12-14 AWG Crimp

Buy Now Datasheet
Ring Is 14-12 .040Tpbr Rohs Compliant Amp - Te Connectivity - 13H4401 - Newark, An Avnet Company
Chicago, IL, United States
Ring Is 14-12 .040Tpbr Rohs Compliant Amp - Te Connectivity
13H4401
Ring Is 14-12 .040Tpbr Rohs Compliant Amp - Te Connectivity 13H4401
RING IS 14-12 .040TPBR ROHS COMPLIANT: YES

RING IS 14-12 .040TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-42639-1 A136141CT-ND 13H4401
Product Name Connectors, Interconnects Terminals Ring Connectors Electronic Connector Ring Connectors Ring Is 14-12 .040Tpbr Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details