TE Connectivity Splices 425801-000

Description
Body Features Splice Features : Splice Kit Splice Material : Tin-Plated Copper Configuration Features Number of Serrations : 0 Contact Features Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Splice Overall Length : 27.9 MM  [1.1 INCH ] Wire Size (MMSQ) : .15 - .75 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Splice Features : Splice Kit Splice Material : Tin-Plated Copper Configuration Features Number of Serrations : 0 Contact Features Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Splice Overall Length : 27.9 MM  [1.1 INCH ] Wire Size (MMSQ) : .15 - .75 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 425801-000 - TE Connectivity
Berwyn, PA, United States
Splices
425801-000
Splices 425801-000
Body Features Splice Features : Splice Kit Splice Material : Tin-Plated Copper Configuration Features Number of Serrations : 0 Contact Features Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 1.2 MM  [.048 INCH ] Splice Overall Length : 27.9 MM  [1.1 INCH ] Wire Size (MMSQ) : .15 - .75 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 304 - 1216 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Splice Features : Splice Kit
  • Splice Material : Tin-Plated Copper

Configuration Features


  • Number of Serrations : 0

Contact Features


  • Terminal & Splice Type : Splice

Dimensions


  • Barrel Inside Diameter : 1.2 MM  [.048 INCH ]
  • Splice Overall Length : 27.9 MM  [1.1 INCH ]
  • Wire Size (MMSQ) : .15 - .75
  • Wire Size (AWG) : 26 - 20
  • Wire Size (CMA) : 304 - 1216

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Splice Packaging Method : Bag/Box

Product Type Features


  • Insulated : Yes
  • Sealable : Yes
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Barrel Type : Closed Barrel
  • Splice Product Type : Splice
  • Splice Type : In-Line Splice
  • Splice Wire/Cable Type : Insulated Wire
  • Support Style : Non-Insulation Support

Usage Conditions


  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 425801-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Connector Contacts - 1-175216-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers