TE Connectivity Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors 42579-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Package: Tape & Reel (TR) Cut Tape (CT) Gender: Female Terminal Type: Standard Length - Overall: 0.822" (20.88mm) Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Package: Tape & Reel (TR) Cut Tape (CT) Gender: Female Terminal Type: Standard Length - Overall: 0.822" (20.88mm) Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Package: Tape & Reel (TR) Cut Tape (CT) Gender: Female Terminal Type: Standard Length - Overall: 0.822" (20.88mm) Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Package: Tape & Reel (TR) Cut Tape (CT)
Gender: Female
Terminal Type: Standard
Length - Overall: 0.822" (20.88mm)
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42579-1
Electronic Connector 392-42579-1
Quick Disconnect Terminal 12-16AWG Steel Nickel RCP Product overview: 42579-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42579-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 12-16AWG Steel Nickel RCP Product overview: 42579-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42579-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27591CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27591CT-ND
Quick Connects, Quick Disconnect Connectors A27591CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27591TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27591TR-ND
Quick Connects, Quick Disconnect Connectors A27591TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Quick Disconnect, 12-16Awg/6.35Mm; Product Range Amp - Te Connectivity - 99X3459 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 12-16Awg/6.35Mm; Product Range Amp - Te Connectivity
99X3459
Female Quick Disconnect, 12-16Awg/6.35Mm; Product Range Amp - Te Connectivity 99X3459
FEMALE QUICK DISCONNECT, 12-16AWG/6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWGRoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 12-16AWG/6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-42579-1 A27591CT-ND 99X3459
Product Name Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Female Quick Disconnect, 12-16Awg/6.35Mm; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers