TE Connectivity
Power Terminals
42574-3
Description
Body Features Terminal Profile : Standard
Configuration Features PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Solid Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter (INCH) : .061 Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions Product Length : 17.65 MM [.695 INCH ] Wire Size (MMSQ) : .2 - .3 Wire Size (AWG) : 24 - 22
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Power Terminal Type : Taper Pin
Termination Features Product Terminates To : Wire
Usage Conditions Insulation Option : Partially Insulated
Request a Quote
Email Supplier
Description
Body Features Terminal Profile : Standard
Configuration Features PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Solid Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter (INCH) : .061 Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions Product Length : 17.65 MM [.695 INCH ] Wire Size (MMSQ) : .2 - .3 Wire Size (AWG) : 24 - 22
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Power Terminal Type : Taper Pin
Termination Features Product Terminates To : Wire
Usage Conditions Insulation Option : Partially Insulated
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Profile : Standard
Configuration Features PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Solid Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter (INCH) : .061 Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions Product Length : 17.65 MM [.695 INCH ] Wire Size (MMSQ) : .2 - .3 Wire Size (AWG) : 24 - 22
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Power Terminal Type : Taper Pin
Termination Features Product Terminates To : Wire
Usage Conditions Insulation Option : Partially Insulated
Body Features
- Terminal Profile : Standard
Configuration Features
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Brass Alloy
- Contact Fabrication : Solid
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Underplating Material : Nickel
- Mating Pin Diameter (INCH) : .061
- Terminal Orientation : Straight
- Wire Contact Termination Area Plating Material : Gold
- Wire Contact Termination Area Plating Thickness : .76 MICM [30 MICIN ]
Dimensions
- Product Length : 17.65 MM [.695 INCH ]
- Wire Size (MMSQ) : .2 - .3
- Wire Size (AWG) : 24 - 22
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Product Type Features
- Power Terminal Type : Taper Pin
Termination Features
- Product Terminates To : Wire
Usage Conditions
- Insulation Option : Partially Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
42574-3 |
|
Product Name
|
Power Terminals |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details