TE Connectivity Quick Disconnects 42566-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Product Length : 16.07 MM  [.633 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Product Length : 16.07 MM  [.633 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 42566-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
42566-2
Quick Disconnects 42566-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Product Length : 16.07 MM  [.633 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ]
  • Product Length : 16.07 MM  [.633 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .51 - 1.31
  • Wire Size (AWG) : 20 - 16

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Premier

Packaging Features


  • Packaging Method : Loose Piece/Carton
  • Packaging Quantity : 500

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Downers Grove, IL, United States
General Terminal
42566-2
General Terminal 42566-2
Faston Uninsulated Receptacles & Housings

Faston Uninsulated Receptacles & Housings

Supplier's Site Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A24732-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A24732-ND
Terminals - Quick Connects, Quick Disconnect Connectors A24732-ND
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Buy Now Datasheet
187 FASTON REC IS 0126TPBR - 42566-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
187 FASTON REC IS 0126TPBR
42566-2
187 FASTON REC IS 0126TPBR 42566-2
187 FASTON REC IS 0126TPBR

187 FASTON REC IS 0126TPBR

Buy Now

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42566-2 42566-2 A24732-ND 42566-2
Product Name Quick Disconnects General Terminal Terminals - Quick Connects, Quick Disconnect Connectors 187 FASTON REC IS 0126TPBR
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details