TE Connectivity Ring Terminals 42547-2

Description
Body Features Terminal & Contact Weight : .1 G  [.004 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM , 1.27 MM  [.05 INCH , .03 INCH ] Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Compatible Insulation Diameter (Min) : 1.02 MM  [.04 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.52 MM  [.04 - .06 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .1 G  [.004 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM , 1.27 MM  [.05 INCH , .03 INCH ] Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Compatible Insulation Diameter (Min) : 1.02 MM  [.04 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.52 MM  [.04 - .06 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 42547-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
42547-2
Ring Terminals 42547-2
Body Features Terminal & Contact Weight : .1 G  [.004 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM , 1.27 MM  [.05 INCH , .03 INCH ] Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ] Compatible Insulation Diameter (Min) : 1.02 MM  [.04 INCH ] Compatible Insulation Diameter Range : 1.02 - 1.52 MM  [.04 - .06 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .1 G  [.004 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .76 MM , 1.27 MM  [.05 INCH , .03 INCH ]
  • Compatible Insulation Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Compatible Insulation Diameter (Min) : 1.02 MM  [.04 INCH ]
  • Compatible Insulation Diameter Range : 1.02 - 1.52 MM  [.04 - .06 INCH ]
  • Product Length : 19.56 MM  [.77 INCH ]
  • Stud Diameter : 3.02 MM  [.119 INCH ]
  • Tongue Thickness : .36 MM  [.014 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 254 - 642

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #4, M2.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 110 DEGC  [0 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A29881CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29881CT-ND
Terminals - Ring Connectors A29881CT-ND
CONN RING CIRC 22-26AWG #4 CRIMP

CONN RING CIRC 22-26AWG #4 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A29881TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29881TR-ND
Terminals - Ring Connectors A29881TR-ND
CONN RING CIRC 22-26AWG #4 CRIMP

CONN RING CIRC 22-26AWG #4 CRIMP

Buy Now Datasheet
Ring Terminals - 7100523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7100523
Ring Terminals 7100523
TE Connectivity 42547-2 Ring Terminal

TE Connectivity 42547-2 Ring Terminal

Supplier's Site
Ring Terminals - 1903127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903127
Ring Terminals 1903127
TE Connectivity 42547-2 Ring Terminal

TE Connectivity 42547-2 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
42547-2
Terminals 42547-2
Terminals N/I-RING 26-22

Terminals N/I-RING 26-22

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42547-2 A29881CT-ND A29881TR-ND 7100523 42547-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Ring Terminals Terminals
Material Tin Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details