TE Connectivity Crimp Wire Pins, Tabs & Ferrules 42531-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length (INCH) : .42 Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.29 MM , 2.54 MM  [.051 INCH , .1 INCH ] Compatible Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.12 INCH , .09 - .12 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Strip Length (INCH) : .156 Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length (INCH) : .42 Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.29 MM , 2.54 MM  [.051 INCH , .1 INCH ] Compatible Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.12 INCH , .09 - .12 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Strip Length (INCH) : .156 Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 42531-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
42531-3
Crimp Wire Pins, Tabs & Ferrules 42531-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length (INCH) : .42 Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.29 MM , 2.54 MM  [.051 INCH , .1 INCH ] Compatible Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.12 INCH , .09 - .12 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Strip Length (INCH) : .156 Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Length (INCH) : .42
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 4.57 MM  [.18 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Finish : None
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.29 MM , 2.54 MM  [.051 INCH , .1 INCH ]
  • Compatible Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.12 INCH , .09 - .12 INCH ]
  • Overall Product Length : 19.94 MM  [.785 INCH ]
  • Strip Length (INCH) : .156
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .5 - 1.4
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42531-3
Terminals 42531-3
Terminals 180 SHPL REC 20-16 016PHBZ

Terminals 180 SHPL REC 20-16 016PHBZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 42531-3 42531-3
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Receptacle Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details