TE Connectivity Crimp Wire Pins, Tabs & Ferrules 42531-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.29 MM , 2.54 MM  [.051 INCH , .1 INCH ] Compatible Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.09 - .12 INCH , .12 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.29 MM , 2.54 MM  [.051 INCH , .1 INCH ] Compatible Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.09 - .12 INCH , .12 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 42531-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
42531-2
Crimp Wire Pins, Tabs & Ferrules 42531-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.29 MM , 2.54 MM  [.051 INCH , .1 INCH ] Compatible Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.09 - .12 INCH , .12 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4.57 MM  [.18 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.29 MM , 2.54 MM  [.051 INCH , .1 INCH ]
  • Compatible Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.09 - .12 INCH , .12 INCH ]
  • Overall Product Length : 19.94 MM  [.785 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .5 - 1.3
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 12500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A100623CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A100623CT-ND
Terminals - Barrel, Bullet Connectors A100623CT-ND
CONN TERM RCPT 16-20AWG CRIMP

CONN TERM RCPT 16-20AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A100623TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A100623TR-ND
Terminals - Barrel, Bullet Connectors A100623TR-ND
CONN TERM RCPT 16-20AWG CRIMP

CONN TERM RCPT 16-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42531-2
Terminals 42531-2
Terminals RECEPTACLE

Terminals RECEPTACLE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42531-2 A100623CT-ND A100623TR-ND 42531-2
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Shur-Plug Terminal Connector Socket; Female, Receptacle (Socket) Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details