TE Connectivity Crimp Wire Pins, Tabs & Ferrules 42531-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Shur-Plug Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.09 - .12 INCH , .12 INCH ] Barrel Inside Diameter : 1.29 MM , 2.54 MM  [.051 INCH , .1 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Has indent. Packaging Features Packaging Method : Reel Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Shur-Plug Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.09 - .12 INCH , .12 INCH ] Barrel Inside Diameter : 1.29 MM , 2.54 MM  [.051 INCH , .1 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Has indent. Packaging Features Packaging Method : Reel Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 42531-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
42531-1
Crimp Wire Pins, Tabs & Ferrules 42531-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Shur-Plug Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.09 - .12 INCH , .12 INCH ] Barrel Inside Diameter : 1.29 MM , 2.54 MM  [.051 INCH , .1 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Other Comment : Has indent. Packaging Features Packaging Method : Reel Packaging Quantity : 12500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Pin, Tab & Ferrule Terminal Type : Shur-Plug
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.09 - .12 INCH , .12 INCH ]
  • Barrel Inside Diameter : 1.29 MM , 2.54 MM  [.051 INCH , .1 INCH ]
  • Overall Product Length : 19.94 MM  [.785 INCH ]
  • Pin Diameter : 4.57 MM  [.18 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .5 - 1.3
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Other


  • Comment : Has indent.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 12500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
42531-1
Terminals 42531-1
Terminals 180 SHPL REC 20-16

Terminals 180 SHPL REC 20-16

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 42531-1 42531-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details