TE Connectivity Quick Connects, Quick Disconnect Connectors 42490-4

Description
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27899TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27899TR-ND
Quick Connects, Quick Disconnect Connectors A27899TR-ND
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27899CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27899CT-ND
Quick Connects, Quick Disconnect Connectors A27899CT-ND
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42490-4
Electronic Connector 392-42490-4
Quick Disconnect Terminal 18-22AWG Brass Tab 17.14mm T/R Product overview: 42490-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42490-4 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 18-22AWG Brass Tab 17.14mm T/R Product overview: 42490-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42490-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1363085-42490-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1363085-42490-4
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1363085-42490-4
Win Source Part Number: 1363085-42490-4 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 42490 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Insulation: Non-Insulated Length - Overall: 0.675" (17.15mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm)

Win Source Part Number: 1363085-42490-4
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42490
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Insulation: Non-Insulated
Length - Overall: 0.675" (17.15mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.080" ~ 0.120" (2.03mm ~ 3.05mm)

Buy Now Datasheet
187 Fast Tab Is 22-18 020Br Rohs Compliant Amp - Te Connectivity - 92C3101 - Newark, An Avnet Company
Chicago, IL, United States
187 Fast Tab Is 22-18 020Br Rohs Compliant Amp - Te Connectivity
92C3101
187 Fast Tab Is 22-18 020Br Rohs Compliant Amp - Te Connectivity 92C3101
187 FAST TAB IS 22-18 020BR ROHS COMPLIANT: YES

187 FAST TAB IS 22-18 020BR ROHS COMPLIANT: YES

Supplier's Site
Male Disconnect, 4.75Mm, 22-18Awg; Product Range Amp - Te Connectivity - 70AH0413 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 4.75Mm, 22-18Awg; Product Range Amp - Te Connectivity
70AH0413
Male Disconnect, 4.75Mm, 22-18Awg; Product Range Amp - Te Connectivity 70AH0413
MALE DISCONNECT, 4.75MM, 22-18AWG; Product Range:FASTON 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 4.75MM, 22-18AWG; Product Range:FASTON 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27899TR-ND 392-42490-4 1363085-42490-4 92C3101 70AH0413
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 187 Fast Tab Is 22-18 020Br Rohs Compliant Amp - Te Connectivity Male Disconnect, 4.75Mm, 22-18Awg; Product Range Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers